Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
100,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,516
in stock
|
Buy Now | |
element14
from US$0.28
|
15,178
in stock
|
Buy Now | |
Farnell
from US$0.26
|
14,733
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
3,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
17
in stock
|
Buy Now | |
Avnet Silica
-
|
4,550
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Product Range | 7812 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 7812 |
Device Marking | L7812ABV |
IC Generic Number | 7812 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 27V |
Supply Voltage Min | 14.8V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
L7812 Series 1.5 A 12 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
Ic, V Reg 12V, 7812, To-220-3, Fixed Output Voltage Nom-12V, Adjustable Output Voltage Min-, Adjustable Output Voltage Max-, Input Voltage Min-19V, Input Voltage Max-35V, Product Range-7812 Voltage Regulators, Output Rohs Compliant: Yes |Stmicroelectronics L7812ABV | Newark Electronics |
IC, V REG +12V, 7812, TO-220-3 | element14 |
Standard Regulator Pos 12V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 12V 1A TO220 | RS |
ST Linear Fixed Voltage Regulator, 12V, 1.5A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a L7812ABV?
Additional datasheets, footprints and schematics for L7812ABV are listed on our Part Details page. You can also find images and similar parts to L7812ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7812ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7812ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7812ABV fall under?
The L7812ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7812ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7812ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L7812ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7812ABV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for L7812ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7812ABV often in real-time on the comparison pages.
What if I can't find stock of L7812ABV?
You can fill out our help required form which you can use to request a quote for L7812ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.