Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.25
|
7,385
in stock
|
Buy Now | |
Farnell
from US$0.28
|
10,779
in stock
|
Buy Now | |
element14
from US$0.31
|
10,777
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
924
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
507
in stock
|
Buy Now | |
RS
from US$0.22
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
177
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 14V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7808 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Device Marking | L7808CV |
IC Generic Number | 7808 |
No. of Outputs | 1Outputs |
Output Voltage Max | 8V |
Supply Voltage Max | 25V |
Supply Voltage Min | 10.5V |
Voltage Regulator Type | Positive Fixed |
L7808 Series 1.5 A 8 V Fixed Flange Mount Positive Voltage Regulator -TO-220 | Future Electronics |
IC, V REG +8.0V, 7808, TO-220-3 | Farnell |
U-Reg +8V 1A TO220 | Schukat Electronic |
ST Linear Fixed Voltage Regulator, 8V, 1.5A, TO-220 | Distrelec |
Ic, V Reg +8.0V, 7808, To-220-3 | Newark Electronics |
Linear voltage regulator,L7808CV 8V 1.5A | RS |
ST L7808CV +8V 1A Voltage Regulator | Rapid Electronics |
Where can I find additional details, specifications and documents for a L7808CV?
Additional datasheets, footprints and schematics for L7808CV are listed on our Part Details page. You can also find images and similar parts to L7808CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7808CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7808CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7808CV fall under?
The L7808CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7808CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7808CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7808CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7808CV have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Schukat Electronic and Distrelec have stock available or on a lead time for L7808CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7808CV often in real-time on the comparison pages.
What if I can't find stock of L7808CV?
You can fill out our help required form which you can use to request a quote for L7808CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.