Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
2,056
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
787
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
550
in stock
|
Buy Now | |
element14
from US$0.52
|
454
in stock
|
Buy Now | |
Farnell
from US$0.56
|
403
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5.1V |
Output Voltage Min | 4.9V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
Voltage Regulator 5V 1A TO-220FP | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, Fixed, 5V/1.5A, 125Degc | Newark Electronics |
L7805 Series 1.5 A 5 V Three Terminal Positive Voltage Regulator - TO-220FP | Future Electronics |
IC, REG LDO, 5V, 1A, TO220 | element14 |
ST Linear Fixed Voltage Regulator 5V 1.5A TO-220FP | Distrelec |
Standard Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7805ABP?
Additional datasheets, footprints and schematics for L7805ABP are listed on our Part Details page. You can also find images and similar parts to L7805ABP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805ABP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805ABP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805ABP fall under?
The L7805ABP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805ABP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805ABP you can contact the distributor directly for product support, shipping queries etc.
Is the L7805ABP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805ABP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for L7805ABP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805ABP often in real-time on the comparison pages.
What if I can't find stock of L7805ABP?
You can fill out our help required form which you can use to request a quote for L7805ABP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.