Status: | Active |
---|---|
Series: | L6566B |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
4,131
in stock
|
Buy Now | |
element14
from US$1.15
|
4,129
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latched or autorestart OVP |
Programmable frequency modulation for EMI reduction |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
Brownout protection |
SO16N package |
Pulse-by-pulse OCP, shutdown on overload (latched or autorestart) |
Line feedforward for constant power capability vs. mains voltage |
Selectable multi-mode operation: fixed frequency or quasi-resonant |
Advanced light load management |
On-board 700 V high-voltage start-up |
Adaptive UVLO |
Transformer saturation detection |
Low quiescent current (< 3 mA) |
Product Specifications |
---|
DS5412 Multi-mode controller for SMPS |
Application Notes |
---|
AN3089 19 V - 65 W quasi-resonant flyback adapter using L6566B and TSM1014 |
AN4248 60 W PSU design details for water purifier system |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Application Notes for related Tools & Software |
---|
AN4604 Evaluation board for the SEA01 constant voltage and current controller with online digital trimming |
Presentations |
---|
Primary side regulation controllers portfolio |
PWM CONTROLLER, 300KHZ, 23V, SOIC-16 | Farnell |
L6566B Series 23 V 4.6 mA 300 kHz Surface Mount SMPS Controller - SOIC-16N | Future Electronics |
Current Mode PWM Controller 800mA 16-Pin SO N T/R | EBV Elektronik |
Pwm Controller, 300Khz, 23V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6566BTR?
Additional datasheets, footprints and schematics for L6566BTR are listed on our Part Details page. You can also find images and similar parts to L6566BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6566BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6566BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6566BTR fall under?
The L6566BTR is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6566BTR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6566BTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6566BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6566BTR have stock available?
Authorised distributors including Farnell, element14, Future Electronics, EBV Elektronik and Newark Electronics have stock available or on a lead time for L6566BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6566BTR often in real-time on the comparison pages.
What if I can't find stock of L6566BTR?
You can fill out our help required form which you can use to request a quote for L6566BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.