Status: | Active |
---|---|
Series: | L6506 |
RoHS: | Compliant |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Future Electronics
from US$2.33
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
N/A |
Product Specifications |
---|
DS0083 CURRENT CONTROLLER FOR STEPPING MOTORS |
Application Notes |
---|
AN235 Stepper motor driving |
AN469 Using the L6506 for current control of stepping motors |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-20 | Future Electronics |
Stepper Motor Controller 5V 20-Pin SO T/R | Avnet Silica |
Motor Controller, Stepper, Soic-20 | Newark Electronics |
MOTOR CONTROLLER, STEPPER, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a L6506D013TR?
Additional datasheets, footprints and schematics for L6506D013TR are listed on our Part Details page. You can also find images and similar parts to L6506D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6506D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6506D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6506D013TR fall under?
The L6506D013TR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6506D013TR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6506D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6506D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6506D013TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for L6506D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6506D013TR often in real-time on the comparison pages.
What if I can't find stock of L6506D013TR?
You can fill out our help required form which you can use to request a quote for L6506D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.