Status: | Active |
---|---|
Series: | L6472 |
RoHS: | Compliant |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.28
|
3,711
in stock
|
Buy Now | |
element14
from US$4.47
|
3,711
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
2,455
in stock
|
Buy Now | |
Future Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
Schukat Electronic
from US$2.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A output peak current (3.0 A r.m.s.) |
Low RDS(on)power MOSFETs |
Programmable speed profile |
Programmable power MOSFET slew rate |
Up to 1/16 microstepping |
Predictive current control with adaptive decay |
Non dissipative current sensing |
SPI interface |
Low quiescent and standby currents |
Programmable non dissipative overcurrent protection on all power MOSFETs |
Two levels of overtemperature protection |
Product Specifications |
---|
DS8858 Fully integrated microstepping motor driver |
Presentations |
---|
An introduction to electric motors |
STSPIN L6470 and L6472 product presentation |
STSPIN logic core basics |
STSPIN motor drivers - Advanced current control |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, STEPPER, HTSSOP-28 | element14 |
Motor Driver, Stepper, Htssop-28 | Newark Electronics |
L6472 Series 45V 3A dSPINÔ Fully Integrated Microstepping Motor Driver-HTSSOP-28 | Future Electronics |
Microstepping Motor Driver 28-Pin HTSSOP EP T/R | Avnet America |
Microstepping Motor Dr. HTSSOP28 | Schukat Electronic |
Where can I find additional details, specifications and documents for a L6472HTR?
Additional datasheets, footprints and schematics for L6472HTR are listed on our Part Details page. You can also find images and similar parts to L6472HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6472HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6472HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6472HTR fall under?
The L6472HTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6472HTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6472HTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6472HTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6472HTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6472HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6472HTR often in real-time on the comparison pages.
What if I can't find stock of L6472HTR?
You can fill out our help required form which you can use to request a quote for L6472HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.