Status: | Active |
---|---|
Series: | L6470 |
RoHS: | Compliant |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.16
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
29,971
in stock
|
Buy Now | |
element14
from US$4.76
|
28,215
in stock
|
Buy Now | |
Farnell
from US$4.31
|
27,220
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
7,050
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
2,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.48
|
569
in stock
|
Buy Now | |
Schukat Electronic
from US$4.64
|
555
in stock
|
Buy Now | |
Micros
from US$5.20
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
5,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
Distrelec
from US$12.00
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A out peak current (3.0 A r.m.s.) |
Low RDS(on)Power MOSFETs |
Programmable speed profile and positioning |
Programmable power MOS slew rate |
Up to 1/128 microstepping |
Sensorless stall detection |
SPI interface |
Low quiescent and standby currents |
Programmable non-dissipative overcurrent protection on high and low-side |
Two-levels of overtemperature protection |
Product Specifications |
---|
DS6582 Fully integrated microstepping motor driver with motion engine and SPI |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, Microstpng, 7A, 28Htssop | Newark Electronics |
MOTOR DRIVER, MICROSTPNG, 7A, 28HTSSOP | element14 |
L6470H Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver - HTSSOP-28 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Microstepping Motor Dr. SPI HTSSOP28 | Schukat Electronic |
dSPIN MicroStep Motor Driver SPI HTSSOP | RS |
Microstepping Motor Driver 3.3V 28-Pin HTSSOP Tube | Micros |
ST Motor Driver IC, HTSSOP, 3A | Distrelec |
Where can I find additional details, specifications and documents for a L6470H?
Additional datasheets, footprints and schematics for L6470H are listed on our Part Details page. You can also find images and similar parts to L6470H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6470H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6470H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6470H fall under?
The L6470H is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6470H when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6470H you can contact the distributor directly for product support, shipping queries etc.
Is the L6470H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6470H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for L6470H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6470H often in real-time on the comparison pages.
What if I can't find stock of L6470H?
You can fill out our help required form which you can use to request a quote for L6470H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.