Status: | Active |
---|---|
Series: | L6388E |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
11,921
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
170,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
11,921
in stock
|
Buy Now | |
element14
from US$1.22
|
11,921
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
2,407
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 70/40 nsec rise/fall with 1 nF load |
3.3 V, 5 V, 15 V CMOS/TTL input comparators with hysteresis and pull-down |
Internal bootstrap diode |
Outputs in phase with inputs |
Deadtime and interlocking function |
Product Specifications |
---|
DS5523 High voltage high and low-side driver |
Application Notes |
---|
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
L6388E Series 17 V 650 mA High Voltage High and Low-Side Driver - SOIC-8 | Future Electronics |
Mosfet Driver, Half Bridge, Soic-8 | Newark Electronics |
MOSFET DRIVER, HALF BRIDGE, SOIC-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a L6388ED013TR?
Additional datasheets, footprints and schematics for L6388ED013TR are listed on our Part Details page. You can also find images and similar parts to L6388ED013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6388ED013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6388ED013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6388ED013TR fall under?
The L6388ED013TR is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6388ED013TR when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6388ED013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6388ED013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6388ED013TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for L6388ED013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6388ED013TR often in real-time on the comparison pages.
What if I can't find stock of L6388ED013TR?
You can fill out our help required form which you can use to request a quote for L6388ED013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.