Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.10
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
1,619
in stock
|
Buy Now | |
element14
from US$8.00
|
1,474
in stock
|
Buy Now | |
Farnell
from US$7.40
|
1,474
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.10
|
242
in stock
|
Buy Now | |
Avnet Silica
-
|
6,665
in stock
|
Buy Now | |
EBV Elektronik
-
|
124
in stock
|
Buy Now | |
Future Electronics
from US$5.63
|
-
|
Buy Now | |
Avnet America
from US$5.52
|
-
|
Buy Now | |
Distrelec
from US$11.17
|
-
|
Buy Now |
Supply Voltage Min | 9.5V |
---|---|
Supply Voltage Max | 35V |
No. of Outputs | 4Outputs |
Output Voltage | - |
Output Current | 500mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Driver, High-Side, 0.5A, Soic | Newark Electronics |
DRIVER, HIGH-SIDE, 0.5A, SOIC | element14 |
Power Switch Hi Side 0.5A PowerSO | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 0.5A 20-Pin PowerSO Tube | Avnet Silica |
L6376 Series 35 V 0.5 A High Side Driver Power Switch SMT - PowerSO-20 | Future Electronics |
ST Power Distribution Switch, High Side, 35V, 500mA, 1us, PowerSO | Distrelec |
Where can I find additional details, specifications and documents for a L6376D?
Additional datasheets, footprints and schematics for L6376D are listed on our Part Details page. You can also find images and similar parts to L6376D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6376D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6376D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6376D fall under?
The L6376D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6376D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6376D you can contact the distributor directly for product support, shipping queries etc.
Is the L6376D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6376D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for L6376D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6376D often in real-time on the comparison pages.
What if I can't find stock of L6376D?
You can fill out our help required form which you can use to request a quote for L6376D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.