Status: | Active |
---|---|
Series: | L6234 |
RoHS: | Compliant |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.42
|
1,792
in stock
|
Buy Now | |
Future Electronics
from US$4.64
|
3,600
in stock
|
Buy Now | |
Schukat Electronic
from US$4.83
|
1,200
in stock
|
Buy Now | |
element14
from US$5.49
|
438
in stock
|
Buy Now | |
Farnell
from US$5.18
|
438
in stock
|
Buy Now | |
Newark Electronics
from US$5.97
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply voltage from 7 to 52 V |
5 A peak current |
RDSon 0.3 Ω typ. value at 25 °C |
Cross conduction protection |
TTL compatible driver |
Operating frequency up to 150 kHz |
Thermal shutdown |
Intrinsic fast free wheeling diodes |
Input and enable function for each half bridge |
10 V external reference available |
L6234 Series 42 V Surface Mount Three Phase Motor Driver - POWERSO-20 | Future Electronics |
L6234PD013TR, Motor Driver ICs | RS |
DMOS 3Ph-BLDC-Motor Dr. PowerSO20 | Schukat Electronic |
MOTOR DRIVER, DC BRUSH, 4A, SOIC-20 | element14 |
Motor Driver, Dc Brush, 4A, Soic-20 | Newark Electronics |
3-Phase Brushless DC Motor Controller 42V 20-Pin PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6234PD013TR?
Additional datasheets, footprints and schematics for L6234PD013TR are listed on our Part Details page. You can also find images and similar parts to L6234PD013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6234PD013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6234PD013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6234PD013TR fall under?
The L6234PD013TR is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6234PD013TR when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6234PD013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6234PD013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6234PD013TR have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, element14 and Farnell have stock available or on a lead time for L6234PD013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6234PD013TR often in real-time on the comparison pages.
What if I can't find stock of L6234PD013TR?
You can fill out our help required form which you can use to request a quote for L6234PD013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.