Status: | Active |
---|---|
Series: | L6207 |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.80
|
306
in stock
|
Buy Now | |
Future Electronics
from US$5.34
|
6,457
in stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
781
in stock
|
Buy Now | |
element14
from US$6.06
|
781
in stock
|
Buy Now | |
Farnell
from US$6.94
|
781
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.73
|
615
in stock
|
Buy Now | |
Schukat Electronic
from US$6.54
|
469
in stock
|
Buy Now | |
EBV Elektronik
-
|
31
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A DC) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Slow decay synchronous rectification |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2141 DMOS dual full bridge driver with PWM current controller |
Application Notes |
---|
AN1762 L6205, L6206, L6207 dual full bridge drivers |
AN2044 Operating principals for PractiSPINâ„¢ stepper motor motion control |
AN235 Stepper motor driving |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0002 Reducing torque variation in half step drive |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6207 Series 52 V 2.8 A 0.3 Ohm SMT DMOS Dual Full Bridge Driver - POWERSO-36 | Future Electronics |
Motor Driver, Dual, Dmos, 5.6A, 36Pwrso | Newark Electronics |
MOTOR DRIVER, DUAL, DMOS, 5.6A, 36PWRSO | element14 |
IC: driver | Transfer Multisort Elektronik |
Dual DMOS Full-Bridge Dr. 0,3R PowerSO36 | Schukat Electronic |
DMOS Full Bridge PWM Motor Driver 48V | RS |
DMOS Full Bridge PWM Motor Driver 48V 36-Pin PowerSO Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a L6207PD?
Additional datasheets, footprints and schematics for L6207PD are listed on our Part Details page. You can also find images and similar parts to L6207PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6207PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6207PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6207PD fall under?
The L6207PD is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6207PD when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6207PD you can contact the distributor directly for product support, shipping queries etc.
Is the L6207PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6207PD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L6207PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6207PD often in real-time on the comparison pages.
What if I can't find stock of L6207PD?
You can fill out our help required form which you can use to request a quote for L6207PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.