Status: | Active |
---|---|
Series: | L6205 |
RoHS: | Unknown |
Prices starting from US$4.29
INTEGRATED FAST FREE WHEELING DIODES |
UNDER VOLTAGE LOCKOUT |
CROSS CONDUCTION PROTECTION |
PARALLELED OPERATION |
OPERATING SUPPLY VOLTAGE FROM 8 TO 52V |
RDS(ON) 0.3 TYP. VALUE @ Tj = 25 °C |
5.6A OUTPUT PEAK CURRENT (2.8A DC) |
NON DISSIPATIVE OVERCURRENT PROTECTION |
THERMAL SHUTDOWN |
OPERATING FREQUENCY UP TO 100KHz |
Product Specifications |
---|
DS2187 DMOS dual full bridge driver |
Application Notes |
---|
AN1762 L6205, L6206, L6207 dual full bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
FULL BRIDGE DRIVER, DUAL, 20-DIP | element14 |
Motor Driver, Full Bridge, 2.8A Dip-20 | Newark Electronics |
ST Motor Driver IC, PowerDIP, 2.8A | Distrelec |
Dual Full Bridge Driver Power PDIP20 | RS |
L6205 Series 52 V 2.8 A Through Hole DMOS Dual Full Bridge Driver - PowerDIP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a L6205N?
Additional datasheets, footprints and schematics for L6205N are listed on our Part Details page. You can also find images and similar parts to L6205N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6205N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6205N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6205N fall under?
The L6205N is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6205N when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6205N you can contact the distributor directly for product support, shipping queries etc.
Is the L6205N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6205N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for L6205N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6205N often in real-time on the comparison pages.
What if I can't find stock of L6205N?
You can fill out our help required form which you can use to request a quote for L6205N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.