Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.73
|
586
in stock
|
Buy Now | |
Schukat Electronic
from US$3.41
|
2,545
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
1,000
in stock
|
Buy Now | |
element14
from US$5.36
|
856
in stock
|
Buy Now | |
Farnell
from US$4.30
|
856
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
800
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
-
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.8A |
Output Voltage | 52V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 52V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Dual DMOS Full-Bridge Dr. 0,3R SOL20 | Schukat Electronic |
L6205 Series Dual 52 V 0.3 Ohm 5.6 A Surface Mount High Side Driver - SOIC-20 | Future Electronics |
MOTOR DRIVER, DUAL, BRUSHED DC, SOIC-20 | element14 |
ST L6205D013TR | RS |
DMOS Full Bridge PWM Motor Driver 48V 20-Pin SO T/R | Avnet Silica |
Motor Driver, Dual, Brushed Dc, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6205D013TR?
Additional datasheets, footprints and schematics for L6205D013TR are listed on our Part Details page. You can also find images and similar parts to L6205D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6205D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6205D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6205D013TR fall under?
The L6205D013TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6205D013TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6205D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6205D013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6205D013TR have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for L6205D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6205D013TR often in real-time on the comparison pages.
What if I can't find stock of L6205D013TR?
You can fill out our help required form which you can use to request a quote for L6205D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.