L5150CJTR Linear Voltage Regulators by STMicroelectronics

Automotive 5V Low Dropout Voltage Regulator

Status: Active
Series: L5150CJ
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

L5150CJ and L5150CS are low dropout linear regulators with microprocessor control functions such as power on reset, low voltage reset, early warning. Typical quiescent current is 55 μA at very low output current. On chip trimming results in high output voltage accuracy (±2%). Accuracy is kept over wide temperature range, line and load variation. Early warning circuit monitors the input voltage and compares it with an internal voltage reference. Output voltage reset threshold can be adjusted down to 3.5 V by means of an external voltage divider. The maximum input voltage is 40 V. The max output current is internally limited. Internal temperature protection disables the voltage regulator output. In addition, only low-value ceramic capacitor on output is required for stability.

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.01
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for element14
element14
from US$0.77
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q100 qualified
Operating DC supply voltage range5.6 V to 40 V
Low dropout voltage
Low quiescent current consumption
Precision output voltage 5 V ±2%
Reset circuit sensing the output voltage
Programmable reset pulse delay with external capacitor
Adjustable reset threshold
Early warning
Very wide stability range with low value output capacitor
Thermal shutdown and short-circuit protection
Wide temperature range (Tj = -40 °C to 150 °C)

Alternative Descriptions

Ldo, Fixed, 5V, 0.15A, Powersso-12 | Newark Electronics
L5150 Series 5 V 150 mA Automotive Low Dropout Voltage Regulator - PowerSSO-12 | Future Electronics
LDO Regulator Pos 5V 0.15A 12-Pin PowerSSO T/R | Avnet America
LDO, FIXED, 5V, 0.15A, POWERSSO-12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L5150CJTR?

Additional datasheets, footprints and schematics for L5150CJTR are listed on our Part Details page. You can also find images and similar parts to L5150CJTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L5150CJTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L5150CJTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L5150CJTR fall under?

The L5150CJTR is listed under Automotive Analog and Power > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L5150CJTR when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L5150CJTR you can contact the distributor directly for product support, shipping queries etc.

Is the L5150CJTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L5150CJTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L5150CJTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L5150CJTR often in real-time on the comparison pages.

What if I can't find stock of L5150CJTR?

You can fill out our help required form which you can use to request a quote for L5150CJTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay