Status: | NRND |
---|---|
Series: | L4963 |
RoHS: | Compliant |
NO FREQ. COMPENSATION REQUIRED |
VERY FEW EXTERNAL COMPONENTS |
THERMAL SHUTDOWN |
1.5A OUTPUT LOAD CURRENT |
DISCONTINUOUS VARIABLE FREQUENCY MODE |
5.1 TO 36V OUTPUT VOLTAGE RANGE |
VERY HIGH EFFICIENCY |
RESET AND POWER FAIL OUTPUT FOR MICROPROCESSOR |
PRECISE (+/–2%) ON CHIP REFERENCE |
Product Specifications |
---|
DS0063 1.5A SWITCHING REGULATOR |
Application Notes |
---|
AN458 Designing with the L4963 monolithic discontinuous mode power switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
DC/DC CONV, BUCK, 60KHZ, POWERDIP-18 | Farnell |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 9V-46Vin, 5.1V-36Vout, 1.5Aout, Powerdip-18 Rohs Compliant: Yes |Stmicroelectronics L4963W | Newark Electronics |
Conv DC-DC Single Step Down 9V to 46V 18-Pin Power PDIP | Avnet America |
Where can I find additional details, specifications and documents for a L4963W?
Additional datasheets, footprints and schematics for L4963W are listed on our Part Details page. You can also find images and similar parts to L4963W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4963W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4963W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4963W fall under?
The L4963W is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4963W when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4963W you can contact the distributor directly for product support, shipping queries etc.
Is the L4963W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L4963W have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for L4963W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4963W often in real-time on the comparison pages.
What if I can't find stock of L4963W?
You can fill out our help required form which you can use to request a quote for L4963W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.