Status: | Active |
---|---|
Series: | L4949ED-E |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
4,860
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
26,000
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.71
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,806
in stock
|
Buy Now | |
Farnell
from US$0.76
|
2,739
in stock
|
Buy Now | |
element14
from US$0.79
|
2,734
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
1,511
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
AEC-Q100 qualified |
ECOPACK®: lead free and RoHS compliant |
Operating DC supply voltage range 5 V - 28 V |
Transient supply voltage up to 40 V |
Extremely low quiescent current in standby |
High precision standby output voltage 5V±1% |
Output current capability up to 100 mA |
Very low dropout voltage less than 0.5 V |
Reset circuit sensing the output voltage |
Programmable reset pulse delay with external capacitor |
Voltage sense comparator |
Thermal shutdown and short circuit protections |
Product Specifications |
---|
DS6614 Automotive multifunction very low drop voltage regulator |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
IC REG LDO 5V 0.1A 8SO | Schukat Electronic |
L4949ED: 5 V 100 mA Fixed Multifunction Very Low Drop Voltage Regulator - SOIC-8 | Future Electronics |
Positive Voltage Regulator w/ Reset, 5.0V, 0.1A, 1%, 0.3V dropout, -40÷125°C | Micros |
LDO Regulator 5V 1% 100mA 0.5Vf SOIC8 | RS |
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C | Newark Electronics |
LDO, 5V, 0.1A, SOIC-8 | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 0.1A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L4949EDTR-E?
Additional datasheets, footprints and schematics for L4949EDTR-E are listed on our Part Details page. You can also find images and similar parts to L4949EDTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4949EDTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4949EDTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4949EDTR-E fall under?
The L4949EDTR-E is listed under Automotive Analog and Power > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4949EDTR-E when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4949EDTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the L4949EDTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L4949EDTR-E have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Micros, RS and Newark Electronics have stock available or on a lead time for L4949EDTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4949EDTR-E often in real-time on the comparison pages.
What if I can't find stock of L4949EDTR-E?
You can fill out our help required form which you can use to request a quote for L4949EDTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.