Status: | Active |
---|---|
Series: | L272 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
2,455
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
781
in stock
|
Buy Now | |
element14
from US$1.96
|
781
in stock
|
Buy Now | |
Farnell
from US$1.85
|
781
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
353
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
6,350
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Distrelec
from US$3.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
THERMAL SHUTDOWN |
LOW SATURATION VOLTAGE |
OUTPUT CURRENT TO 1 A |
SINGLE OR SPLIT SUPPLY |
OPERATES AT LOW VOLTAGES |
GROUND COMPATIBLE INPUTS |
LARGE COMMON-MODE AND DIFFERENTIAL MODE RANGE |
Product Specifications |
---|
DS0041 Dual power operational amplifiers |
Brochures |
---|
Operational Amplifiers (Op Amps) - Quick Reference Guide |
Products and solutions for Smart industry |
Operational Amplifier Dual Power 1A | RS |
Operational Amplifier, Dual, 250 Khz, 2, 1 V/ S, 4V To 28V, Soic, 16 Rohs Compliant: Yes |Stmicroelectronics L272D | Newark Electronics |
IC, OP AMP, DUAL, 16-SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
L272 Series 28V 350 kHz Surface Mount Dual Power Operational Amplifier - SOIC-16 | Future Electronics |
OP Amp Dual GP �14V/28V 16-Pin SO N Tube | Avnet Silica |
OP Amp Dual GP ±14V/28V 16-Pin SO N Tube | Avnet America |
ST Operational Amplifier, 350kHz, 300nA, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a L272D?
Additional datasheets, footprints and schematics for L272D are listed on our Part Details page. You can also find images and similar parts to L272D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L272D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L272D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L272D fall under?
The L272D is listed under Amplifiers and Comparators > Power Operational Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to L272D when available in the Power Operational Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L272D you can contact the distributor directly for product support, shipping queries etc.
Is the L272D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L272D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L272D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L272D often in real-time on the comparison pages.
What if I can't find stock of L272D?
You can fill out our help required form which you can use to request a quote for L272D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.