Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Data Rate | 1000Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | PQFP |
No. of Pins | 128Pins |
IC Interface Type | GMII MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 73mA |
Supply Voltage Range | 3.135V to 3.465V |
GbE Physical Layer Transceiver with GMII/MII | Microchip Technology |
Txrx, Gigabit, 10/100/1000, 128Qfp |Microchip KSZ9021GQI | Newark Electronics |
3.465 V Gigabit Ethernet Transceiver with GMII/MII Support - PQFP-128 | Future Electronics |
PQFP GbE Physical Layer Transceiver with GMII/MII | Avnet America |
TXRX, GIGABIT, 10/100/1000, 128QFP | Farnell |
Where can I find additional details, specifications and documents for a KSZ9021GQI?
Additional datasheets, footprints and schematics for KSZ9021GQI are listed on our Part Details page. You can also find images and similar parts to KSZ9021GQI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ9021GQI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ9021GQI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ9021GQI fall under?
The KSZ9021GQI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ9021GQI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ9021GQI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ9021GQI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ9021GQI have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for KSZ9021GQI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ9021GQI often in real-time on the comparison pages.
What if I can't find stock of KSZ9021GQI?
You can fill out our help required form which you can use to request a quote for KSZ9021GQI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.