Status: | Active |
---|---|
Series: | KSP44 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,940
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
KSP44 Collector-Base Voltage : VCBO= 500 V |
KSP45 Collector-Base Voltage : VCBO= 400 V |
High-Voltage Transistor |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP44 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.3 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.75 |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | 200 |
fT Min (MHz) | - |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, KSP44TF | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 400V 0.3A 3-Pin TO-92 T/R | EBV Elektronik |
Npn/500V/0.3A/50-200 Rohs Compliant: Yes |Onsemi KSP44TF | Newark Electronics |
KSP44 Series 400 V 0.3 A Through Hole NPN Single Transistor Diode - TO-92-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 400V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSP44TF?
Additional datasheets, footprints and schematics for KSP44TF are listed on our Part Details page. You can also find images and similar parts to KSP44TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP44TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP44TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP44TF fall under?
The KSP44TF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP44TF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP44TF you can contact the distributor directly for product support, shipping queries etc.
Is the KSP44TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP44TF have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for KSP44TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP44TF often in real-time on the comparison pages.
What if I can't find stock of KSP44TF?
You can fill out our help required form which you can use to request a quote for KSP44TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.