Status: | Active |
---|---|
Series: | KSP42 |
RoHS: | Compliant |
Prices starting from US$0.0446
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
6,251
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,490
in stock
|
Buy Now | |
element14
from US$0.07
|
6,251
in stock
|
Buy Now | |
Avnet America
from US$0.0446
|
-
|
Buy Now | |
Avnet Asia
from US$0.0467
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Voltage : VCEO= KSP42: 300V |
Collector-Emitter Voltage : VCEO= KSP43: 200V |
Collector Dissipation : PC = 625mW Amplifier Transistor |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP42 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
KSP42 Series 300 V 625 mW Through Hole High Voltage Transistor - TO-92-3 | Future Electronics |
Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, NPN, 300V, 0.5A, TO-92-3 | element14 |
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSP42BU?
Additional datasheets, footprints and schematics for KSP42BU are listed on our Part Details page. You can also find images and similar parts to KSP42BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP42BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP42BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP42BU fall under?
The KSP42BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP42BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP42BU you can contact the distributor directly for product support, shipping queries etc.
Is the KSP42BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP42BU have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KSP42BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP42BU often in real-time on the comparison pages.
What if I can't find stock of KSP42BU?
You can fill out our help required form which you can use to request a quote for KSP42BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.