Status: | Active |
---|---|
Series: | KSP13 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
715
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
715
in stock
|
Buy Now | |
element14
from US$0.06
|
715
in stock
|
Buy Now | |
Chip One Stop
from US$0.0231
|
334
in stock
|
Buy Now | |
Future Electronics
from US$0.0459
|
-
|
Buy Now | |
Avnet America
from US$0.0488
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Gain Devices |
Collector-Emitter Voltage : VCES= 30 V |
Collector Power Dissipation: PC (max) = 625 mW |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Resulting high efficient base drive requirements |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP13 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 0.5 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 10 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | TO-92-3 LF |
Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, NPN, 30V, 0.5A, TO-92-3 | element14 |
KSP13 Series 30 V 500 mA Through Hole Darlington Transistor - TO-92-3 | Future Electronics |
Trans Darlington NPN 30V 0.5A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSP13TA?
Additional datasheets, footprints and schematics for KSP13TA are listed on our Part Details page. You can also find images and similar parts to KSP13TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP13TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP13TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP13TA fall under?
The KSP13TA is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP13TA when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP13TA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP13TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP13TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for KSP13TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP13TA often in real-time on the comparison pages.
What if I can't find stock of KSP13TA?
You can fill out our help required form which you can use to request a quote for KSP13TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.