Status: | Active |
---|---|
Series: | KSD1616A |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,409
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,536
in stock
|
Buy Now | |
element14
from US$0.11
|
1,536
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,536
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Frequency Power Amplifier and Medium Speed Switching |
Complement to KSB116 / KSB1116A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSD1616A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 1 |
VCEO Min (V) | 60 |
VCBO (V) | 120 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 0.7 |
hFE Min | 135 |
hFE Max | 270 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.75 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, KSD1616AYTA | RS |
Transistor, Npn, 60V, 1A, To-92-3 | Newark Electronics |
TRANSISTOR, NPN, 60V, 1A, TO-92-3 | element14 |
Trans GP BJT NPN 60V 1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSD1616AYTA?
Additional datasheets, footprints and schematics for KSD1616AYTA are listed on our Part Details page. You can also find images and similar parts to KSD1616AYTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSD1616AYTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSD1616AYTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSD1616AYTA fall under?
The KSD1616AYTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSD1616AYTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSD1616AYTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSD1616AYTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSD1616AYTA have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSD1616AYTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSD1616AYTA often in real-time on the comparison pages.
What if I can't find stock of KSD1616AYTA?
You can fill out our help required form which you can use to request a quote for KSD1616AYTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.