Status: | Active |
---|---|
Series: | KSD1408 |
RoHS: | Compliant |
Complement to KSB1017 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSD1408 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 4 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 8 |
PTM Max (W) | 25 |
Package Type | TO-220-3 FullPak |
TRANSISTOR, NPN, 80V, 4A, TO-220F-3 | element14 |
Transistor, Npn, 80V, 4A, To-220F-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a KSD1408YTU?
Additional datasheets, footprints and schematics for KSD1408YTU are listed on our Part Details page. You can also find images and similar parts to KSD1408YTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSD1408YTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSD1408YTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSD1408YTU fall under?
The KSD1408YTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSD1408YTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSD1408YTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSD1408YTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSD1408YTU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KSD1408YTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSD1408YTU often in real-time on the comparison pages.
What if I can't find stock of KSD1408YTU?
You can fill out our help required form which you can use to request a quote for KSD1408YTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.