Status: | Active |
---|---|
Series: | KSC3503 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
1,775
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage : VCEO= 300 V |
Low Reverse Transfer Capacitance : Cre= 1.8 pF at VCB = 30 V |
Excellent Gain Linearity for low THD |
High Frequency: 150 MHz |
Full thermal and electrical Spice models are available |
Complement to 2SA1381/KSA1381 |
Audio, Voltage Amplifier and Current Source |
CRT Display, Video Output |
General Purpose Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC3503 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | 120 |
fT Min (MHz) | 150 |
PTM Max (W) | 7 |
Package Type | TO-126-3 |
Npn/0.1A/300Vto-126 Rohs Compliant: Yes |Onsemi KSC3503DS | Newark Electronics |
onsemi General Purpose Transistor, NPN, 300V, TO-126 | Distrelec |
KSC3503 Series 300 V 100 mA 7 W Through Hole NPN Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT NPN 300V 0.1A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
TRANSISTOR, BIPOL, NPN, 300V, TO-225AA-3 | element14 |
Where can I find additional details, specifications and documents for a KSC3503DS?
Additional datasheets, footprints and schematics for KSC3503DS are listed on our Part Details page. You can also find images and similar parts to KSC3503DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC3503DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC3503DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC3503DS fall under?
The KSC3503DS is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC3503DS when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC3503DS you can contact the distributor directly for product support, shipping queries etc.
Is the KSC3503DS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC3503DS have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, Avnet America and element14 have stock available or on a lead time for KSC3503DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC3503DS often in real-time on the comparison pages.
What if I can't find stock of KSC3503DS?
You can fill out our help required form which you can use to request a quote for KSC3503DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.