Status: | Active |
---|---|
Series: | KSC3265 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,555
in stock
|
Buy Now | |
element14
from US$0.07
|
6,464
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,464
in stock
|
Buy Now | |
Future Electronics
from US$0.0234
|
-
|
Buy Now | |
Avnet America
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complement to KSA1298Low Frequency Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC3265 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 25 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.8 |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 120 |
PTM Max (W) | 0.2 |
Package Type | SOT-23-3 |
Transistor, Bipol, Npn, 25V, Sot-23-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 25V, SOT-23-3 | element14 |
Transistor, Fairchild, KSC3265YMTF | RS |
KSC3265 Series 25 V CE Breakdown .8 A NPN Epitaxial Silicon Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 25V 0.8A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSC3265YMTF?
Additional datasheets, footprints and schematics for KSC3265YMTF are listed on our Part Details page. You can also find images and similar parts to KSC3265YMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC3265YMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC3265YMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC3265YMTF fall under?
The KSC3265YMTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC3265YMTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC3265YMTF you can contact the distributor directly for product support, shipping queries etc.
Is the KSC3265YMTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC3265YMTF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for KSC3265YMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC3265YMTF often in real-time on the comparison pages.
What if I can't find stock of KSC3265YMTF?
You can fill out our help required form which you can use to request a quote for KSC3265YMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.