Status: | Unknown |
---|---|
Series: | KBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Bridge Rect, 1-Ph, 100V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 100V, MODULE | element14 |
Where can I find additional details, specifications and documents for a KBPC3501?
Additional datasheets, footprints and schematics for KBPC3501 are listed on our Part Details page. You can also find images and similar parts to KBPC3501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC3501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC3501 fall under?
The KBPC3501 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC3501 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC3501 you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC3501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC3501 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KBPC3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC3501 often in real-time on the comparison pages.
What if I can't find stock of KBPC3501?
You can fill out our help required form which you can use to request a quote for KBPC3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.