Status: | Unknown |
---|---|
Series: | KBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Bridge Rect, 1-Ph, 600V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 600V, MODULE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a KBPC1506?
Additional datasheets, footprints and schematics for KBPC1506 are listed on our Part Details page. You can also find images and similar parts to KBPC1506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC1506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC1506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC1506 fall under?
The KBPC1506 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC1506 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC1506 you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC1506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC1506 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KBPC1506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC1506 often in real-time on the comparison pages.
What if I can't find stock of KBPC1506?
You can fill out our help required form which you can use to request a quote for KBPC1506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.