Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
18,062
in stock
|
Buy Now | |
element14
from US$0.40
|
19,942
in stock
|
Buy Now | |
Farnell
from US$0.22
|
13,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
6,759
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,060
in stock
|
Buy Now | |
RS
from US$0.39
|
105
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
14
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Maximum Peak Forward Surge Current IFSM (A) | 65 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBP Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
KBP206G Series 2 A 600 V Through Hole Glass Passivated Bridge Rectifier - KBP-4 | Future Electronics |
Bridge Rectifier Single 600V 2A KBP4 | RS |
Bridge Rectifier Single 600V 2A KBP4 | Diodes Inc KBP206G | RS Americas |
Bridge Rectifier, Single Phase, 600 V, 2 A, 1.1 V, KBP, 4 Pins | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 600V, 2A, KBP | element14 |
Bridge Rectifier, Single Phase, 2A, 600V, Kbp | Newark Electronics |
Where can I find additional details, specifications and documents for a KBP206G?
Additional datasheets, footprints and schematics for KBP206G are listed on our Part Details page. You can also find images and similar parts to KBP206G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP206G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP206G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP206G fall under?
The KBP206G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP206G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP206G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP206G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP206G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for KBP206G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP206G often in real-time on the comparison pages.
What if I can't find stock of KBP206G?
You can fill out our help required form which you can use to request a quote for KBP206G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.