Status: | Unknown |
---|---|
Series: | KBL005, KBL01, KBL02, KBL04, KBL06, KBL08, KBL10 |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
-
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
element14
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Farnell
from US$2.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode Rectifier Bridge Single 50V 4A | RS |
Bridge Rectifier, Single Phase, 4A, 50V, Though Hole | Newark Electronics |
KBL Series 4 A 50 V Through Hole Single Phase Bridge Rectifier - KBL-4 | Future Electronics |
Diode Rectifier Bridge Single 50V 4A 4-Pin Case KBL Bulk | Avnet America |
KBL005-E4/51, Bridge Rectifier, 4A 50V, 4-Pin KBL | Siliconix / Vishay KBL005-E4/51 | RS Americas |
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 50V, THOUGH HOLE | element14 |
4.0A 50V BR KBL | TTI Europe |
Where can I find additional details, specifications and documents for a KBL005-E4/51?
Additional datasheets, footprints and schematics for KBL005-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBL005-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL005-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL005-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL005-E4/51 fall under?
The KBL005-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL005-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL005-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL005-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL005-E4/51 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for KBL005-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL005-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBL005-E4/51?
You can fill out our help required form which you can use to request a quote for KBL005-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.