Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.9V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
LDO, FIXED, 3.3V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a KA78RM33RTM?
Additional datasheets, footprints and schematics for KA78RM33RTM are listed on our Part Details page. You can also find images and similar parts to KA78RM33RTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA78RM33RTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA78RM33RTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA78RM33RTM fall under?
The KA78RM33RTM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA78RM33RTM when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA78RM33RTM you can contact the distributor directly for product support, shipping queries etc.
Is the KA78RM33RTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA78RM33RTM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA78RM33RTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA78RM33RTM often in real-time on the comparison pages.
What if I can't find stock of KA78RM33RTM?
You can fill out our help required form which you can use to request a quote for KA78RM33RTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.