Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.86
|
No stock
|
Buy Now | |
TE Store
from US$30.54
|
171
in stock
|
Buy Now | |
Relay Specialties
from US$6.39
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$8.58
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
3
in stock
|
Buy Now | |
RS
from US$13.31
|
-
|
Buy Now | |
Newark Electronics
from US$15.94
|
-
|
Buy Now | |
Avnet America
from US$14.25
|
-
|
Buy Now | |
RS Americas
from US$22.20
|
-
|
Buy Now | |
element14
from US$13.62
|
-
|
Buy Now | |
TTI Europe
from US$8.42
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 100V |
JWD-171-25=REED RELAYS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 180 mW 125 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 5 VDC 6 VDC Contact Current Rating (Max): .5 A Low Signal Relay | 20 VDC 180 mW Printed Circuit Board | Part Number: JWD-171-25 | Internal Number: 1-1393771-7 | TE Connectivity | TE Store |
TYCO P&B DRY REED RELAY WITH D | Relay Specialties |
Reed Relays DIP 5/6VDC DPST-NO | Rapid Electronics |
Relay, Reed, Dpst-No, 100V, 0.5A, Tht | Newark Electronics |
Electromechanical Relay DPST-NO 0.5A 5VDC 200Ohm Through Hole | Avnet America |
Relay, 0.5 A, 5 VDC, 2 Form A, DPST-NO, 2 N/O, 200 Ohms, Ruthenium | TE Connectivity JWD-171-25 | RS Americas |
RELAY, REED, DPST-NO, 100V, 0.5A, THT | element14 |
REED RELAY 0.5A 5V DPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a JWD-171-25?
Additional datasheets, footprints and schematics for JWD-171-25 are listed on our Part Details page. You can also find images and similar parts to JWD-171-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWD-171-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-171-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWD-171-25 fall under?
The JWD-171-25 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to JWD-171-25 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-171-25 you can contact the distributor directly for product support, shipping queries etc.
Is the JWD-171-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWD-171-25 have stock available?
Authorised distributors including TE Store, Relay Specialties, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for JWD-171-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWD-171-25 often in real-time on the comparison pages.
What if I can't find stock of JWD-171-25?
You can fill out our help required form which you can use to request a quote for JWD-171-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.