JR-101-1-FRSG-02 Power Entry Connectors by Multicomp

INLET IEC DPST WITH FUSE HOLDER

Status: Unknown
Series: IEC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
43,683
in stock
Buy Now
Logo for element14
element14
from US$4.01
51,943
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.32
43,683
in stock
Buy Now

Specifications

Product Range IEC Series
Gender Plug
Voltage Rating 250VAC
Current Rating 10A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
SVHC No SVHC (15-Jan-2018)
Contact Termination Quick Connect
Insulation Resistance 100Mohm
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Voltage Rating VAC 250V


JR-101-1-FRSG-02 Power Entry Connectors by Multicomp Pro

INLET, IEC, DPST, WITH FUSE HOLDERContact

Status: Unknown
Series: IEC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range IEC Series
Gender Plug
Voltage Rating 250VAC
Current Rating 10A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
SVHC No SVHC (15-Jan-2018)
RoHS Compliant Yes

Alternative Descriptions

INLET, IEC, DPST, WITH FUSE HOLDER | element14
Inlet, Iec, Dpst, With Fuse Holder | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR-101-1-FRSG-02?

Additional datasheets, footprints and schematics for JR-101-1-FRSG-02 are listed on our Part Details page. You can also find images and similar parts to JR-101-1-FRSG-02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR-101-1-FRSG-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-101-1-FRSG-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR-101-1-FRSG-02 fall under?

The JR-101-1-FRSG-02 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to JR-101-1-FRSG-02 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR-101-1-FRSG-02 you can contact the distributor directly for product support, shipping queries etc.

Is the JR-101-1-FRSG-02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR-101-1-FRSG-02 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for JR-101-1-FRSG-02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR-101-1-FRSG-02 often in real-time on the comparison pages.

What if I can't find stock of JR-101-1-FRSG-02?

You can fill out our help required form which you can use to request a quote for JR-101-1-FRSG-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay