Status: | Active |
---|---|
Series: | J112(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
300
in stock
|
Buy Now | |
element14
from US$0.11
|
15,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,826
in stock
|
Buy Now | |
Farnell
from US$0.11
|
15,826
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
9,400
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
9,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
5,986
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
4,714
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$358.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed switching |
High Impedance Gate |
Pb-Free Packages |
Benefits |
---|
Efficiency |
Applications |
---|
Chopper circuits |
End Products |
---|
High speed applications |
Description | J112(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 5000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | TO-92-3 |
TRANSISTOR, JFET, -35V, TO-92 | element14 |
Jfet Transistor, Jfet, Jfet, -35 V, 5 Ma, 5 V, To-92 Rohs Compliant: Yes |Onsemi J112 | Newark Electronics |
N-JFET 35V >5mA 0,625W TO92 | Schukat Electronic |
onsemi Junction FET, -5V, TO-92, N-Channel | Distrelec |
Transistor: N-JFET | Transfer Multisort Elektronik |
Transistor, Fairchild, J112 | RS |
J112 Series 35 V 5 mA Through Hole N-Channel Switch - TO-92 | Future Electronics |
Trans JFET N-CH 5mA 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a J112?
Additional datasheets, footprints and schematics for J112 are listed on our Part Details page. You can also find images and similar parts to J112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J112 fall under?
The J112 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J112 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J112 you can contact the distributor directly for product support, shipping queries etc.
Is the J112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J112 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for J112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J112 often in real-time on the comparison pages.
What if I can't find stock of J112?
You can fill out our help required form which you can use to request a quote for J112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.