Status: | Active |
---|---|
Series: | J111 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,342
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,510
in stock
|
Buy Now | |
element14
from US$0.10
|
677
in stock
|
Buy Now | |
Farnell
from US$0.09
|
662
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
500
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These are Pb-Free Devices |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | J111 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | 28 |
Crss Max (pF) | 5 |
Package Type | TO-92-3 |
N Channel Jfet, -35V, To-92 | Newark Electronics |
Transistor: N-JFET | Transfer Multisort Elektronik |
Transistor, Fairchild, J111 | RS |
TRANSISTOR, JFET, N, TO-92 | element14 |
N-JFET 35V >20mA 0,625W TO92 | Schukat Electronic |
Trans JFET N-CH 35V 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a J111?
Additional datasheets, footprints and schematics for J111 are listed on our Part Details page. You can also find images and similar parts to J111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J111 fall under?
The J111 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J111 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J111 you can contact the distributor directly for product support, shipping queries etc.
Is the J111 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J111 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for J111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J111 often in real-time on the comparison pages.
What if I can't find stock of J111?
You can fill out our help required form which you can use to request a quote for J111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.