Status: | Active |
---|---|
Series: | J109 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
7,200
in stock
|
Buy Now | |
element14
from US$0.14
|
14,404
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,813
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
7,700
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,591
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | J109 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 40000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | TO-92-3 |
TRANSISTOR, JFET, N, TO-92 | element14 |
N Channel Jfet, -25V, To-92 | Newark Electronics |
N-JFET 25V >40mA 0,625W TO92 | Schukat Electronic |
Transistor, Fairchild, J109 | RS |
J109 Series 25 V 40 mA Through Hole N-Channel Switch - TO-92-3 | Future Electronics |
Trans JFET N-CH 3-Pin TO-92 Bulk | Avnet America |
Transistor, N-channel switch, 25VDG, -25VGS, 10mA, -55 to 150C, TO-92 3L | ON Semiconductor J109 | RS Americas |
Where can I find additional details, specifications and documents for a J109?
Additional datasheets, footprints and schematics for J109 are listed on our Part Details page. You can also find images and similar parts to J109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J109 fall under?
The J109 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J109 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J109 you can contact the distributor directly for product support, shipping queries etc.
Is the J109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J109 have stock available?
Authorised distributors including element14, Newark Electronics, Schukat Electronic, RS and Farnell have stock available or on a lead time for J109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J109 often in real-time on the comparison pages.
What if I can't find stock of J109?
You can fill out our help required form which you can use to request a quote for J109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.