Status: | Unknown |
---|---|
Series: | ISL9R Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.3V |
Reverse Recovery Time trr Max | 44ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220 |
No. of Pins | 2Pins, 2 Pin |
Product Range | ISL9R Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifrm | 16A |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
Forward Voltage | 3.3V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Through Hole |
DIODE, FAST, 8A, 1200V, TO-220 | element14 |
Fast Diode, 8A, 1.2Kv, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL9R8120P2...?
Additional datasheets, footprints and schematics for ISL9R8120P2... are listed on our Part Details page. You can also find images and similar parts to ISL9R8120P2... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9R8120P2... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9R8120P2... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9R8120P2... fall under?
The ISL9R8120P2... is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ISL9R8120P2... when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9R8120P2... you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9R8120P2... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL9R8120P2... have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL9R8120P2....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9R8120P2... often in real-time on the comparison pages.
What if I can't find stock of ISL9R8120P2...?
You can fill out our help required form which you can use to request a quote for ISL9R8120P2... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.