Status: | Active |
---|---|
Series: | ISL9R18120S3S |
RoHS: | Compliant |
Stealth recovery Trr = 300ns (@IF= 18A) |
Max Forward Voltage, VF = 3.3V (@ TC = 25°C) |
1200V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Other Data Processing |
Description | ISL9R18120S3S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 18 |
trr Max (ns) | 70 |
VRRM Max (V) | 1200 |
VFM Max (V) | 3.3 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.1 |
Package Type | D2PAK-3 / TO-263-2 |
Rectifier, Fast, 18A, 1.2Kv, To-263Ab | Newark Electronics |
RECTIFIER, FAST, 18A, 1.2KV, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a ISL9R18120S3ST?
Additional datasheets, footprints and schematics for ISL9R18120S3ST are listed on our Part Details page. You can also find images and similar parts to ISL9R18120S3ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9R18120S3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9R18120S3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9R18120S3ST fall under?
The ISL9R18120S3ST is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ISL9R18120S3ST when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9R18120S3ST you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9R18120S3ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ISL9R18120S3ST have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL9R18120S3ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9R18120S3ST often in real-time on the comparison pages.
What if I can't find stock of ISL9R18120S3ST?
You can fill out our help required form which you can use to request a quote for ISL9R18120S3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.