Status: | Unknown |
---|---|
Series: | ISC-1812 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
363
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
363
in stock
|
Buy Now | |
element14
from US$0.50
|
363
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now |
Molded construction provides superior strength and moisture resistance |
Tape and reel packaging for automatic handling, 2000/reel, EIA-481 |
Compatible with vapor phase and infrared reflow soldering |
Datasheet |
---|
ISC-1812 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
ISC-1812 Series 10 uH â–’10% 279 mA SMT Molded Shielded Wirewound Inductor | Future Electronics |
Inductor, Wirewound, 10Uh, 0.279A, 1812 | Newark Electronics |
INDUCTOR, WIREWOUND, 10UH, 0.279A, 1812 | element14 |
Ind Chip Shielded/Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 279mA 1812 T/R | Avnet America |
Inductor, ISC-1812 10 10% ER E3 | Vishay Dale ISC1812ER100K | RS Americas |
Where can I find additional details, specifications and documents for a ISC1812ER100K?
Additional datasheets, footprints and schematics for ISC1812ER100K are listed on our Part Details page. You can also find images and similar parts to ISC1812ER100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISC1812ER100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISC1812ER100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISC1812ER100K fall under?
The ISC1812ER100K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to ISC1812ER100K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISC1812ER100K you can contact the distributor directly for product support, shipping queries etc.
Is the ISC1812ER100K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ISC1812ER100K have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ISC1812ER100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISC1812ER100K often in real-time on the comparison pages.
What if I can't find stock of ISC1812ER100K?
You can fill out our help required form which you can use to request a quote for ISC1812ER100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.