Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
3,335
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
7,200
in stock
|
Buy Now | |
element14
from US$0.77
|
1,735
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
714
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
160
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1A |
Operating Temperature Min | -55°C |
Pulse Current Idm | 8A |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET N-Channel 100V 1A HVMDIP4 | RS |
MOSFET, N, LOGIC, HEXDIP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-LogL 100V 1A 1,3W 0,54R DIP4 | Schukat Electronic |
Trans MOSFET N-CH 100V 1A 4-Pin HVMDIP | EBV Elektronik |
Mosfet, N-Ch, 100V, 1A, 175Deg C, 1.3W | Newark Electronics |
MOSFET N-CH 100V 1A 4-DIP | Siliconix / Vishay IRLD110PBF | RS Americas |
N-CH SINGLE 100V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRLD110PBF?
Additional datasheets, footprints and schematics for IRLD110PBF are listed on our Part Details page. You can also find images and similar parts to IRLD110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLD110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLD110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLD110PBF fall under?
The IRLD110PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLD110PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLD110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLD110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLD110PBF have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRLD110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLD110PBF often in real-time on the comparison pages.
What if I can't find stock of IRLD110PBF?
You can fill out our help required form which you can use to request a quote for IRLD110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.