Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
1,158
in stock
|
Buy Now | |
element14
from US$1.22
|
1,023
in stock
|
Buy Now | |
Farnell
from US$1.17
|
1,023
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 50A |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 200A |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Mosfet N-Channel 60V Rohs Compliant: No |Vishay IRFZ44RPBF | Newark Electronics |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB | Avnet America |
Vishay MOSFET, N-Channel, 60V, 50A, TO-220AB | Distrelec |
Transistor Polarity:N Channel | element14 |
MOSFET, N, 60V, 50A, TO-220 | Farnell |
N channel | RS |
Single N-Channel 60 V 50 A Power Mosfet - TO-220-3 | Future Electronics |
TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB) TO-220AB | Vishay PCS IRFZ44RPBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFZ44RPBF?
Additional datasheets, footprints and schematics for IRFZ44RPBF are listed on our Part Details page. You can also find images and similar parts to IRFZ44RPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ44RPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ44RPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ44RPBF fall under?
The IRFZ44RPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ44RPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ44RPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ44RPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ44RPBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, element14 and Farnell have stock available or on a lead time for IRFZ44RPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ44RPBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ44RPBF?
You can fill out our help required form which you can use to request a quote for IRFZ44RPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.