Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
20
in stock
|
Buy Now | |
element14
from US$0.83
|
3,527
in stock
|
Buy Now | |
Farnell
from US$0.78
|
3,527
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
3,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
143
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 88W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
MOSFET, N-CH, 60V, 30A, TO-220AB-3 | element14 |
Single N-Channel 60 V 0.05 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N Channel Mosfet, 60V, 30A, To-220 | Newark Electronics |
MOSFET N-Channel 60V 30A TO220AB | RS |
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH 60V 30A 50mOhm TO220AB | Rutronik |
MOSFET N-CH 60V 30A TO-220AB | Siliconix / Vishay IRFZ34PBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFZ34PBF?
Additional datasheets, footprints and schematics for IRFZ34PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ34PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ34PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ34PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ34PBF fall under?
The IRFZ34PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ34PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ34PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ34PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ34PBF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for IRFZ34PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ34PBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ34PBF?
You can fill out our help required form which you can use to request a quote for IRFZ34PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.