Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
No. of Pins | 3Pins |
N channel Mosfet | RS |
Single N-Channel 60 V 0.1 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
Trans MOSFET N-CH 60V 14A 3-Pin(3+Tab) IPAK | Avnet America |
MOSFET, N, I-PAK | element14 |
N-CH SINGLE 60V TO251 | TTI Europe |
N Channel Mosfet, 60V, 14A, Ipak | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFU024PBF?
Additional datasheets, footprints and schematics for IRFU024PBF are listed on our Part Details page. You can also find images and similar parts to IRFU024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU024PBF fall under?
The IRFU024PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU024PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU024PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU024PBF have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRFU024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU024PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU024PBF?
You can fill out our help required form which you can use to request a quote for IRFU024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.