Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,412
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
3,412
in stock
|
Buy Now | |
element14
from US$0.43
|
3,412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,932
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | 2A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 8A |
SMD Marking | IRFRC20 |
Termination Type | Surface Mount Device |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 600 V 4.4 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
N-Ch 600V 2A 42W 4,4R TO252AA | Schukat Electronic |
Power Mosfet, N Channel, 2 A, 600 V, 4.4 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFRC20PBF | Newark Electronics |
MOSFET, N, 600V, 2A, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-CH 600V 2A DPAK | Siliconix / Vishay IRFRC20PBF | RS Americas |
Vishay MOSFET, N-Channel, 600V, 2A, TO-252 | Distrelec |
N-CH SINGLE 600V TO252 | TTI Europe |
Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) DPAK | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFRC20PBF?
Additional datasheets, footprints and schematics for IRFRC20PBF are listed on our Part Details page. You can also find images and similar parts to IRFRC20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFRC20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFRC20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFRC20PBF fall under?
The IRFRC20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFRC20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFRC20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFRC20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFRC20PBF have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFRC20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFRC20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFRC20PBF?
You can fill out our help required form which you can use to request a quote for IRFRC20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.