Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.9A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
P Channel Mosfet, -200V, 1.9A D-Pak, Full Reel | Newark Electronics |
Single P-Channel 200 V 3 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Trans MOSFET P-CH 200V 1.9A 3-Pin(2+Tab) DPAK T/R | Avnet America |
P-CH SINGLE -200V TO252 | TTI Europe |
MOSFET, P CH, -200V, 3OHM, -1.9A, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a IRFR9210TRPBF?
Additional datasheets, footprints and schematics for IRFR9210TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR9210TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9210TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9210TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9210TRPBF fall under?
The IRFR9210TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9210TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9210TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9210TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9210TRPBF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRFR9210TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9210TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9210TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR9210TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.