Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
5,310
in stock
|
Buy Now | |
element14
from US$0.35
|
11,225
in stock
|
Buy Now | |
Farnell
from US$0.42
|
11,225
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,289
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.6A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | 2.6A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 5°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | IRFR210 |
Termination Type | Surface Mount Device |
Voltage Vds | 200V |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, 200V, 2.6A, D-PAK | element14 |
N channel | RS |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 1.5 Ohms, ID 2.6A, TO-252AA, PD 25W, VGS +/-20V | Vishay PCS IRFR210PBF | RS Americas |
Vishay MOSFET, N-Channel, 200V, 2.6A, TO-252 | Distrelec |
N-CH SINGLE 200V TO252 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 200V 2.6A 3-Pin(2+Tab) DPAK | EBV Elektronik |
Mosfet, N-Ch, 200V, 2.6A, 150Deg C, 25W | Newark Electronics |
Single N-Channel 200 V 1.5 Ohm 25 W Surface Mount Power Mosfet - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a IRFR210PBF?
Additional datasheets, footprints and schematics for IRFR210PBF are listed on our Part Details page. You can also find images and similar parts to IRFR210PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR210PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR210PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR210PBF fall under?
The IRFR210PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR210PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR210PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR210PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR210PBF have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Distrelec have stock available or on a lead time for IRFR210PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR210PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR210PBF?
You can fill out our help required form which you can use to request a quote for IRFR210PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.