Status: | Unknown |
---|---|
Series: | SiHFPS40N50L |
RoHS: | Compliant |
Superfast Body Diode Eliminates the Need for External Diodes in ZVS Applications |
Lower Gate Charge Results in Simpler Drive Requirements |
Enhanced dV/dt Capabilities Offer Improved Ruggedness |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
SiHFPS40N50L |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.087Ohm, ID 46A, TO-274AA, PD 540W, VGS +/-30V | Vishay PCS IRFPS40N50LPBF | RS Americas |
MOSFET, N, 500V, 40A, SUPER 247 | element14 |
MOSFET,N CH,W DIODE,500V,46A,SUP247 | Farnell |
N Channel Mosfet, 500V, 46A, Super-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFPS40N50LPBF?
Additional datasheets, footprints and schematics for IRFPS40N50LPBF are listed on our Part Details page. You can also find images and similar parts to IRFPS40N50LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPS40N50LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPS40N50LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPS40N50LPBF fall under?
The IRFPS40N50LPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPS40N50LPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPS40N50LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPS40N50LPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFPS40N50LPBF have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IRFPS40N50LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPS40N50LPBF often in real-time on the comparison pages.
What if I can't find stock of IRFPS40N50LPBF?
You can fill out our help required form which you can use to request a quote for IRFPS40N50LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.