Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.17
|
438
in stock
|
Buy Now | |
Distrelec
from US$4.54
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
32
in stock
|
Buy Now | |
element14
from US$4.06
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
75
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
Schukat Electronic
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.7A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 6.7A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 27A |
Termination Type | Through Hole |
Voltage Vds | 900V |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Vishay MOSFET, N-Channel, 900V, 1.6A, TO-247AC | Distrelec |
Power Mosfet, N Channel, 6.7 A, 900 V, 1.6 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFPF50PBF | Newark Electronics |
MOSFET, N, 900V, 6.7A, TO-247AC | Farnell |
Trans MOSFET N-CH 900V 6.7A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
Single N-Channel 900 V 1.6 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
IRFPF50PBF N-channel MOSFET Transistor, 6.7 A, 900 V, 3-Pin TO-247AC | Siliconix / Vishay IRFPF50PBF | RS Americas |
N-Ch 900V 6,7A 190W 1,6R TO247AC | Schukat Electronic |
N-CH SINGLE 900V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPF50PBF?
Additional datasheets, footprints and schematics for IRFPF50PBF are listed on our Part Details page. You can also find images and similar parts to IRFPF50PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPF50PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPF50PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPF50PBF fall under?
The IRFPF50PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPF50PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPF50PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPF50PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPF50PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Farnell and element14 have stock available or on a lead time for IRFPF50PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPF50PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPF50PBF?
You can fill out our help required form which you can use to request a quote for IRFPF50PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.