Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.37
|
490
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
415
in stock
|
Buy Now | |
element14
from US$3.01
|
415
in stock
|
Buy Now | |
Farnell
from US$2.41
|
415
in stock
|
Buy Now | |
Schukat Electronic
from US$1.65
|
150
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
Distrelec
from US$2.12
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 180W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
On State Resistance Max | 600mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 44A |
Termination Type | Through Hole |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 600 V 0.6 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
MOSFET N-Channel 600V 11A TO247AC | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 11 A, 600 V, 600 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFPC50PBF | Newark Electronics |
MOSFET, N, 600V, 11A, TO-247AC | element14 |
N-Ch 600V 11A 180W 0,6R TO247AC | Schukat Electronic |
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, Power, N-Ch, VDSS 600V, RDS(ON) 0.6Ohm, ID 11A, TO-247AC, PD 180W, VGS +/-20V | Vishay PCS IRFPC50PBF | RS Americas |
Vishay MOSFET, N-Channel, 600V, 11A, TO-247AC | Distrelec |
N-CH SINGLE 600V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPC50PBF?
Additional datasheets, footprints and schematics for IRFPC50PBF are listed on our Part Details page. You can also find images and similar parts to IRFPC50PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPC50PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPC50PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPC50PBF fall under?
The IRFPC50PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPC50PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPC50PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPC50PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPC50PBF have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for IRFPC50PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPC50PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPC50PBF?
You can fill out our help required form which you can use to request a quote for IRFPC50PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.