Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.67
|
480
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
12,200
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
2,971
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
195
in stock
|
Buy Now | |
Micros
from US$1.16
|
75
in stock
|
Buy Now | |
Conrad
from US$2.87
|
41
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$3.94
|
-
|
Buy Now | |
Schukat Electronic
from US$1.02
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Farnell
from US$2.21
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 180W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 30A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 120A |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 200V 30A 3-Pin(3+Tab) TO-247AC | Avnet America |
Single N-Channel 200 V 0.085 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
N Channel Mosfet, 200V, 30A, To-247 | Newark Electronics |
MOSFET N-Channel 200V 30A TO247AC | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
C(ISS): 2800 pF | Conrad |
N-CH 200V 30A 85mOhm TO247AC | Rutronik |
MOSFET N-CH 200V 30A TO-247AC | Siliconix / Vishay IRFP250PBF | RS Americas |
N-Ch 200V 30A 190W 0,085R TO247AC | Schukat Electronic |
MOSFET, N, 200V, 30A, TO-247AC | element14 |
N-CH SINGLE 200V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP250PBF?
Additional datasheets, footprints and schematics for IRFP250PBF are listed on our Part Details page. You can also find images and similar parts to IRFP250PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP250PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP250PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP250PBF fall under?
The IRFP250PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP250PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP250PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP250PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP250PBF have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for IRFP250PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP250PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP250PBF?
You can fill out our help required form which you can use to request a quote for IRFP250PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.