Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
373
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
921
in stock
|
Buy Now | |
RS
from US$3.25
|
465
in stock
|
Buy Now | |
element14
from US$1.83
|
373
in stock
|
Buy Now | |
RS Americas
from US$2.03
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
45
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 31A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
Single N-Channel 100 V 0.077 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel Mosfet | RS |
MOSFET, N-CH, 100V, 31A, TO-247 | element14 |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.077Ohm, ID 31A, TO-247AC, PD 180W, VGS +/-20V | Vishay PCS IRFP140PBF | RS Americas |
N Channel Mosfet, 100V, 31A, To-247 | Newark Electronics |
Trans MOSFET N-CH 100V 31A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 100V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP140PBF?
Additional datasheets, footprints and schematics for IRFP140PBF are listed on our Part Details page. You can also find images and similar parts to IRFP140PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP140PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP140PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP140PBF fall under?
The IRFP140PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP140PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP140PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP140PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP140PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for IRFP140PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP140PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP140PBF?
You can fill out our help required form which you can use to request a quote for IRFP140PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.